BI Technologies 627B120TR4
- 收藏
- 对比
627B120TR4详情
BI Technologies 627B120TR4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Gold
Degree of protection (IP)
IP65/IP67
Permitted cable outer temperature during assembling/handling
-20 - 80
Rated current In
12
Permitted cable outer temperature after assembling without vibration
-50 - 80
RoHS
Non-Compliant
627B120TR4拓展信息
TT Electronics / BI Technologies
TT Electronics / BI Technologies
TT Electronics / BI Technologies
TT Electronics / BI Technologies
TT Electronics / BI Technologies
TT Electronics / BI Technologies
TT Electronics / BI Technologies
TT Electronics / BI Technologies
TT Electronics / BI Technologies
TT Electronics / BI Technologies








哦! 它是空的。