BI Technologies BCN4D201J7
- 收藏
- 对比
BCN4D201J7
306-BCN4D201J7
电阻器网络,阵列
--
大陆
立即发货

Resistor Networks & Arrays CHIP NETWORK
1最小包装量--
BCN4D201J7详情
BI Technologies BCN4D201J7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.001235 oz
Factory Pack QuantityFactory Pack Quantity
3000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
Case Code - mm
5025
Case Code - in
2010
包装
Reel
系列
PWC
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
BCN4D201J7拓展信息
TT Electronics / BI Technologies
TT Electronics / BI Technologies
TT Electronics / BI Technologies
TT Electronics / BI Technologies
TT Electronics / BI Technologies
TT Electronics / BI Technologies
TT Electronics / BI Technologies
TT Electronics / BI Technologies
TT Electronics / BI Technologies
TT Electronics / BI Technologies







哦! 它是空的。