BI Technologies BPC5273G
- 收藏
- 对比
BPC5273G
306-BPC5273G
铝电解电容器
--
大陆
立即发货

Thick Film Resistors - Through Hole
1最小包装量--
BPC5273G详情
BI Technologies BPC5273G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
14S
Shell Style#
Cable Connecting Receptacle
Manufacturer Part Number
DMS3101A14S-9P-F
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
触点性别
Pin
长度
1.47 Inches
直径
0.87 Inches
BPC5273G拓展信息
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies







哦! 它是空的。