BI Technologies BPR20151F
- 收藏
- 对比
BPR20151F
306-BPR20151F
铝电解电容器
--
大陆
立即发货

Thick Film Resistors - Through Hole
1最小包装量--
BPR20151F详情
BI Technologies BPR20151F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
378 - 630
Number of auxiliary contacts as normally open contact
0
Overload release current setting
50 - 63
Degree of protection (IP)
IP20
Device construction
Built-in device plug-in technique
Rated permanent current Iu
63
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
BPR20151F拓展信息
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies







哦! 它是空的。