BI Technologies EN09H10205NFS015
- 收藏
- 对比
EN09H10205NFS015
306-EN09H10205NFS015
无类别的
--
大陆
立即发货

Encoder, 10Ppr, Quadrature, 3.5Mm X 15Mm; Encoder Technology:Mechanical; Encoder Type:Incremental; Encoder Resolution:10Ppr; No. Of Detents:20 Detents; Orientation:Horizontal; Push Switch:Without Push Switch; Shaft Length:15Mm Rohs Compliant: Yes /Tt Electronics/bi Technologies EN09H10205NFS015
1最小包装量--
EN09H10205NFS015详情
BI Technologies EN09H10205NFS015重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Construction type
Bend rigid
Material quality
Other
Model
Without connector
Angle
90°
Surface protection
Continuously galvanized
EN09H10205NFS015拓展信息







哦! 它是空的。