BI Technologies EN09H10205SFW018
- 收藏
- 对比
EN09H10205SFW018
306-EN09H10205SFW018
无类别的
--
大陆
立即发货

Encoder, 10Ppr, Quadrature, 6Mm X 18Mm; Encoder Technology:Mechanical; Encoder Type:Incremental; Encoder Resolution:10Ppr; No. Of Detents:20 Detents; Orientation:Horizontal; Push Switch:With Momentary Push Switch; Shaft Length:18Mm Rohs Compliant: Yes /Tt Electronics/bi Technologies EN09H10205SFW018
1最小包装量--
EN09H10205SFW018详情
BI Technologies EN09H10205SFW018重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Stainless steel
Surface protection
Other
Suitable for
C-profile
Material quality
Other
Model
Mounting angle bracket
EN09H10205SFW018拓展信息







哦! 它是空的。