BI Technologies EN09H10205SKW200
- 收藏
- 对比
EN09H10205SKW200
306-EN09H10205SKW200
无类别的
--
大陆
立即发货

Encoder, 10Ppr, Quadrature, 6Mm X 20Mm; Encoder Technology:Mechanical; Encoder Type:Incremental; Encoder Resolution:10Ppr; No. Of Detents:20 Detents; Orientation:Horizontal; Push Switch:With Momentary Push Switch; Shaft Length:20Mm Rohs Compliant: Yes /Tt Electronics/bi Technologies EN09H10205SKW200
1最小包装量--
EN09H10205SKW200详情
BI Technologies EN09H10205SKW200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Model
Integrated connector
Material quality
Polyvinyl chloride (PVC)
Construction type
Bend rigid
Angle
90°
Surface protection
Other
EN09H10205SKW200拓展信息







哦! 它是空的。