BI Technologies EN09H10207NKS085
- 收藏
- 对比
EN09H10207NKS085
306-EN09H10207NKS085
无类别的
--
大陆
立即发货

Encoder, 10Ppr, Quadrature, 6Mm X 8.5Mm; Encoder Technology:Mechanical; Encoder Type:Incremental; Encoder Resolution:10Ppr; No. Of Detents:20 Detents; Orientation:Horizontal; Push Switch:Without Push Switch; Encoder Output:Quadraturerohs Compliant: Yes /Tt Electronics/bi Technologies EN09H10207NKS085
1最小包装量--
EN09H10207NKS085详情
BI Technologies EN09H10207NKS085重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Surface protection
Hot-dip galvanized
Angle
90°
Material quality
Other
Model
Integrated connector
EN09H10207NKS085拓展信息







哦! 它是空的。