BI Technologies EN09H10207SFW020
- 收藏
- 对比
EN09H10207SFW020
306-EN09H10207SFW020
无类别的
--
大陆
立即发货

Encoder, 10Ppr, Quadrature, 6Mm X 20Mm; Encoder Technology:Mechanical; Encoder Type:Incremental; Encoder Resolution:10Ppr; No. Of Detents:20 Detents; Orientation:Horizontal; Push Switch:With Momentary Push Switch; Shaft Length:20Mm Rohs Compliant: Yes /Tt Electronics/bi Technologies EN09H10207SFW020
1最小包装量--
EN09H10207SFW020详情
BI Technologies EN09H10207SFW020重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Other
Nominal voltage
230
Built-in depth
49
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP41
Built-in diameter
65
Material quality
Thermoplastic
Transparent
无
Model
Movement sensor
深度
50.5
频率
50 - 60
温度
-5 - 45
直径
78
EN09H10207SFW020拓展信息







哦! 它是空的。