BI Technologies LM1001100N0103B203
- 收藏
- 对比
LM1001100N0103B203
306-LM1001100N0103B203
无类别的
--
大陆
立即发货

Potentiometer, 20K, 20%, 0.5W, Linear; Track Resistance:20Kohm; Resistance Tolerance:± 20%; Power Rating:500Mw; Length Of Travel:100Mm; Product Range:Lm1001 Series; Potentiometer Terminals:Pc Pin; Temperature Coefficient:- Rohs Compliant: Yes /Tt Electronics/bi Technologies LM1001100N0103B203
1最小包装量--
LM1001100N0103B203详情
BI Technologies LM1001100N0103B203重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Surface protection
Continuously galvanized
Angle
60 - 90
Suitable for
U-profile
Material quality
Other
Model
Screw head plate
LM1001100N0103B203拓展信息







哦! 它是空的。