BI Technologies P091S-1QA25AR10K
- 收藏
- 对比
P091S-1QA25AR10K详情
BI Technologies P091S-1QA25AR10K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
3,300/110
Manufacturer Part Number
CI-PTW3-2-60-332FF
Approvals
cURus
Manufacturer
Crompton Instruments
Mounting
Floor Mount
Factory Pack QuantityFactory Pack Quantity
1040
Brand
BI Technologies / TT Electronics
RoHS
Details
包装
Tray
终端
螺丝端子
子类别
Potentiometers, Trimmers & Rheostats
频率
50 Hz
产品类别
Potentiometers
产品类别
Potentiometers
转速比
30/1
相位
1
P091S-1QA25AR10K拓展信息
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies








哦! 它是空的。