BI Technologies P091S-3FB15DR10K
- 收藏
- 对比
P091S-3FB15DR10K详情
BI Technologies P091S-3FB15DR10K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
Cable Types
PUR/PVC
Manufacturer
Murrelektronik
Side 1 Gender
Male
Side 2 Gender
Female
Manufacturer Part Number
7000-P4271-9660750
Maximum Voltage
63 VAC/63 VDC
Factory Pack QuantityFactory Pack Quantity
1820
Brand
BI Technologies / TT Electronics
RoHS
Details
包装
Tray
连接器类型
M12 Right Angle Male to M12 Right Angle Female, 5-pole
子类别
Potentiometers, Trimmers & Rheostats
额定电流
16 Amps
产品类别
Potentiometers
产品类别
Potentiometers
知识产权评级
IP65/IP67
长度
7.5 Meters
P091S-3FB15DR10K拓展信息
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies








哦! 它是空的。