BI Technologies P091S-3FC30DR10K
- 收藏
- 对比
P091S-3FC30DR10K详情
BI Technologies P091S-3FC30DR10K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
36
Shell Style#
Box Mounting Receptacle
Manufacturer Part Number
C3102A36-9SN
Contact Materials
Silver Plated
Manufacturer
Joy Cooper Interconnect
RoHS
无
Factory Pack QuantityFactory Pack Quantity
1040
Brand
BI Technologies / TT Electronics
包装
Tray
子类别
Potentiometers, Trimmers & Rheostats
触点性别
Socket
产品类别
Potentiometers
触点配置
https://docs.galco.com/techdoc/coh/c3102a36-9sn_cf.pdf
产品类别
Potentiometers
长度
1.732 Inches
直径
2.06 Inches
P091S-3FC30DR10K拓展信息
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies








哦! 它是空的。