BI Technologies P091S-3FD30AR5K
- 收藏
- 对比
P091S-3FD30AR5K详情
BI Technologies P091S-3FD30AR5K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
镀镍黄铜
Maximum Cable Diameter (mm)
8.99 mm
Minimum Cable Diameter (mm)
5 mm
Angle
Straight
Cable Style
Round
Manufacturer
Mencom
Grip Type
Bushing Grip
Factory Pack QuantityFactory Pack Quantity
1040
Brand
BI Technologies / TT Electronics
RoHS
Details
包装
Tray
组成
Metallic
子类别
Potentiometers, Trimmers & Rheostats
产品类别
Potentiometers
产品类别
Potentiometers
知识产权评级
IP68
P091S-3FD30AR5K拓展信息
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies








哦! 它是空的。