BI Technologies P091S-4QA25AR2K
- 收藏
- 对比
P091S-4QA25AR2K详情
BI Technologies P091S-4QA25AR2K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
Maximum Voltage
60 VDC
Manufacturer Part Number
7000-14541-7941500
Side 2 Gender
飞线
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
Factory Pack QuantityFactory Pack Quantity
1040
Brand
BI Technologies / TT Electronics
RoHS
Details
包装
Tray
连接器类型
Male to Flying Leads, 4-pole, M12
子类别
Potentiometers, Trimmers & Rheostats
额定电流
4 Amps
产品类别
Potentiometers
产品类别
Potentiometers
知识产权评级
IP65/IP66K/IP67
长度
15 Meters
P091S-4QA25AR2K拓展信息
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies








哦! 它是空的。