BI Technologies P091S-QC25AR50K
- 收藏
- 对比
P091S-QC25AR50K详情
BI Technologies P091S-QC25AR50K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
11
Maximum Voltage
125 VAC/125 VDC
Manufacturer Part Number
7000-23211-3630500
Side 2 Gender
飞线
Side 1 Gender
Female
Manufacturer
Murrelektronik
Cable Types
PUR;PVC
Brand
BI Technologies / TT Electronics
RoHS
Details
Factory Pack QuantityFactory Pack Quantity
1040
包装
Tray
连接器类型
Female to Flying Leads, 11-pole, M23
子类别
Potentiometers, Trimmers & Rheostats
额定电流
7.5 Amps
产品类别
Potentiometers
产品类别
Potentiometers
知识产权评级
IP67
长度
5 Meters
P091S-QC25AR50K拓展信息
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies
BI Technologies








哦! 它是空的。