BI Technologies P161G100PSN25B504
- 收藏
- 对比
P161G100PSN25B504
306-P161G100PSN25B504
无类别的
--
大陆
立即发货

Pot, 500K, 0.2W, Linear; Track Resistance:500Kohm; No. Of Turns:1Turns; Track Taper:Linear; Power Rating:200Mw; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6Mm Rohs Compliant: Yes /Tt Electronics/bi Technologies P161G100PSN25B504
1最小包装量--
P161G100PSN25B504详情
BI Technologies P161G100PSN25B504重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Other
Suitable for
Left/right
Type of fastening
Screw-on
Material quality
Other
Model
Symmetric
深度
65
宽度
195
P161G100PSN25B504拓展信息







哦! 它是空的。