BI Technologies P161G101PSN20B102
- 收藏
- 对比
P161G101PSN20B102
306-P161G101PSN20B102
无类别的
--
大陆
立即发货

Pot, 1K, 0.2W, Linear; Track Resistance:1Kohm; No. Of Turns:1Turns; Track Taper:Linear; Power Rating:200Mw; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6Mm; No. Of Gangs:1Rohs Compliant: Yes /Tt Electronics/bi Technologies P161G101PSN20B102
1最小包装量--
P161G101PSN20B102详情
BI Technologies P161G101PSN20B102重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
1
Number of auxiliary contacts as normally closed contact
1
P161G101PSN20B102拓展信息







哦! 它是空的。