BI Technologies P161G101PSN20C504
- 收藏
- 对比
P161G101PSN20C504
306-P161G101PSN20C504
无类别的
--
大陆
立即发货

Pot, 500K, 0.1W, Antilog; Track Resistance:500Kohm; No. Of Turns:1Turns; Track Taper:Antilog; Power Rating:100Mw; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6Mm Rohs Compliant: Yes /Tt Electronics/bi Technologies P161G101PSN20C504
1最小包装量--
P161G101PSN20C504详情
BI Technologies P161G101PSN20C504重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Fibre type
Multi mode 50/125
Colour outer sheath
Turquoise
Outer diameter approx.
7
With strain relief
有
Low smoke (according to EN 61034-2)
有
应用
Inside/outside
P161G101PSN20C504拓展信息







哦! 它是空的。