BI Technologies P161G101PSN25D105
- 收藏
- 对比
P161G101PSN25D105
306-P161G101PSN25D105
无类别的
--
大陆
立即发货

Pot, 1M, 0.1W, Log/Audio; Track Resistance:1Mohm; No. Of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100Mw; Resistance Tolerance:± 30%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6Mm Rohs Compliant: Yes /Tt Electronics/bi Technologies P161G101PSN25D105
1最小包装量--
P161G101PSN25D105详情
BI Technologies P161G101PSN25D105重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
1
Number of auxiliary contacts as normally closed contact
1
P161G101PSN25D105拓展信息







哦! 它是空的。