BI Technologies P161G200PSN20B103
- 收藏
- 对比
P161G200PSN20B103
306-P161G200PSN20B103
无类别的
--
大陆
立即发货

Pot, 10K, 0.2W, Linear; Track Resistance:10Kohm; No. Of Turns:1Turns; Track Taper:Linear; Power Rating:200Mw; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6Mm Rohs Compliant: Yes /Tt Electronics/bi Technologies P161G200PSN20B103
1最小包装量--
P161G200PSN20B103详情
BI Technologies P161G200PSN20B103重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Surface protection
Continuously galvanized
Material quality
Other
Model
U-profile
长度
600
P161G200PSN20B103拓展信息







哦! 它是空的。