BI Technologies P161G200PSN30C103
- 收藏
- 对比
P161G200PSN30C103
306-P161G200PSN30C103
无类别的
--
大陆
立即发货

Pot, 10K, 0.1W, Antilog; Track Resistance:10Kohm; No. Of Turns:1Turns; Track Taper:Antilog; Power Rating:100Mw; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6Mm Rohs Compliant: Yes /Tt Electronics/bi Technologies P161G200PSN30C103
1最小包装量--
P161G200PSN30C103详情
BI Technologies P161G200PSN30C103重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Type of fastening
Engage (snap)
With strain relief
无
Material quality
Thermoplastic
Transparent
无
P161G200PSN30C103拓展信息







哦! 它是空的。