BI Technologies P161G200QSC25D502
- 收藏
- 对比
P161G200QSC25D502
306-P161G200QSC25D502
无类别的
--
大陆
立即发货

Pot, 5K, 0.1W, Log/Audio; Track Resistance:5Kohm; No. Of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100Mw; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6Mm Rohs Compliant: Yes /Tt Electronics/bi Technologies P161G200QSC25D502
1最小包装量--
P161G200QSC25D502详情
BI Technologies P161G200QSC25D502重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
21
Manufacturer
Samtec
Brand
Samtec
Tradename
SEARAY
RoHS
Details
系列
SEAFP-RA
包装
Tray
子类别
Board to Board & Mezzanine Connectors
产品类别
Board to Board & Mezzanine Connectors
产品类别
Board to Board & Mezzanine Connectors
P161G200QSC25D502拓展信息







哦! 它是空的。