BI Technologies P161G201PSN20C102
- 收藏
- 对比
P161G201PSN20C102
306-P161G201PSN20C102
无类别的
--
大陆
立即发货

Pot, 1K, 0.1W, Antilog; Track Resistance:1Kohm; No. Of Turns:1Turns; Track Taper:Antilog; Power Rating:100Mw; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6Mm Rohs Compliant: Yes /Tt Electronics/bi Technologies P161G201PSN20C102
1最小包装量--
P161G201PSN20C102详情
BI Technologies P161G201PSN20C102重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Circuit integrity
None
Fibre type
Multi mode 50/125
Colour outer sheath
Turquoise
Outer diameter approx.
8.5
Specification material outer sheath
Other
Category
OM4
With strain relief
无
Low smoke (according to EN 61034-2)
有
Min. permitted bending radius, stationary application/permanent installation
115
Material outer sheath
Other
应用
Inside/outside
防紫外线
有
P161G201PSN20C102拓展信息







哦! 它是空的。