BI Technologies P161G201PSN25B202
- 收藏
- 对比
P161G201PSN25B202
306-P161G201PSN25B202
无类别的
--
大陆
立即发货

Pot, 2K, 0.2W, Linear; Track Resistance:2Kohm; No. Of Turns:1Turns; Track Taper:Linear; Power Rating:200Mw; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6Mm; No. Of Gangs:2Rohs Compliant: Yes /Tt Electronics/bi Technologies P161G201PSN25B202
1最小包装量--
P161G201PSN25B202详情
BI Technologies P161G201PSN25B202重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Samtec
Brand
Samtec
Tradename
SamArray
系列
YFW
包装
Tray
子类别
Board to Board & Mezzanine Connectors
产品类别
Board to Board & Mezzanine Connectors
产品类别
Board to Board & Mezzanine Connectors
P161G201PSN25B202拓展信息







哦! 它是空的。