BI Technologies P161G201QSA20C504
- 收藏
- 对比
P161G201QSA20C504
306-P161G201QSA20C504
无类别的
--
大陆
立即发货

Pot, 500K, 0.1W, Antilog; Track Resistance:500Kohm; No. Of Turns:1Turns; Track Taper:Antilog; Power Rating:100Mw; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6Mm Rohs Compliant: Yes /Tt Electronics/bi Technologies P161G201QSA20C504
1最小包装量--
P161G201QSA20C504详情
BI Technologies P161G201QSA20C504重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Watertight
无
Cable entry
Round
Degree of protection (IP)
Other
Suitable for cable diameter
0.5 - 32
With strain relief
无
Material quality
Other
Suitable for cable gland
无
Bore diameter
34.6
Gastight
无
Model
Closed
Fire resistant
无
P161G201QSA20C504拓展信息







哦! 它是空的。