BI Technologies P161G201QSA30C105
- 收藏
- 对比
P161G201QSA30C105
306-P161G201QSA30C105
无类别的
--
大陆
立即发货

Pot, 1M, 0.1W, Antilog; Track Resistance:1Mohm; No. Of Turns:1Turns; Track Taper:Antilog; Power Rating:100Mw; Resistance Tolerance:± 30%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6Mm Rohs Compliant: Yes /Tt Electronics/bi Technologies P161G201QSA30C105
1最小包装量--
P161G201QSA30C105详情
BI Technologies P161G201QSA30C105重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Circuit integrity
None
Fibre type
Multi mode 50/125
Colour outer sheath
Turquoise
Outer diameter approx.
7.3
Specification material outer sheath
Other
Category
OM3
With strain relief
无
Low smoke (according to EN 61034-2)
有
Min. permitted bending radius, stationary application/permanent installation
73
Material outer sheath
Other
应用
Inside/outside
防紫外线
有
P161G201QSA30C105拓展信息







哦! 它是空的。