BI Technologies P161G201QSA30C204
- 收藏
- 对比
P161G201QSA30C204
306-P161G201QSA30C204
无类别的
--
大陆
立即发货

Pot, 200K, 0.1W, Antilog; Track Resistance:200Kohm; No. Of Turns:1Turns; Track Taper:Antilog; Power Rating:100Mw; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6Mm Rohs Compliant: Yes /Tt Electronics/bi Technologies P161G201QSA30C204
1最小包装量--
P161G201QSA30C204详情
BI Technologies P161G201QSA30C204重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Surface protection
Continuously galvanized and coated
Suitable for
Left/right
Type of fastening
Snap on
Material quality
Other
Model
Symmetric
深度
63
宽度
170
P161G201QSA30C204拓展信息







哦! 它是空的。