BI Technologies P161K100PSN20C202
- 收藏
- 对比
P161K100PSN20C202
306-P161K100PSN20C202
无类别的
--
大陆
立即发货

Pot, 2K, 0.1W, Antilog; Track Resistance:2Kohm; No. Of Turns:1Turns; Track Taper:Antilog; Power Rating:100Mw; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6Mm Rohs Compliant: Yes /Tt Electronics/bi Technologies P161K100PSN20C202
1最小包装量--
P161K100PSN20C202详情
BI Technologies P161K100PSN20C202重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
22
Manufacturer
Samtec
Brand
Samtec
Tradename
虎爪
系列
CLT
包装
Tube
子类别
Board to Board & Mezzanine Connectors
产品类别
Board to Board & Mezzanine Connectors
产品类别
Board to Board & Mezzanine Connectors
P161K100PSN20C202拓展信息







哦! 它是空的。