BI Technologies P161K100QSA30D503
- 收藏
- 对比
P161K100QSA30D503
306-P161K100QSA30D503
无类别的
--
大陆
立即发货

Pot, 50K, 0.1W, Log/Audio; Track Resistance:50Kohm; No. Of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100Mw; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6Mm Rohs Compliant: Yes /Tt Electronics/bi Technologies P161K100QSA30D503
1最小包装量--
P161K100QSA30D503详情
BI Technologies P161K100QSA30D503重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Fibre type
Single mode
Colour outer sheath
Yellow
Category
OS2
长度
50
P161K100QSA30D503拓展信息







哦! 它是空的。