BI Technologies P161K100QSC30B104
- 收藏
- 对比
P161K100QSC30B104
306-P161K100QSC30B104
无类别的
--
大陆
立即发货

Pot, 100K, 0.2W, Linear; Track Resistance:100Kohm; No. Of Turns:1Turns; Track Taper:Linear; Power Rating:200Mw; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6Mm Rohs Compliant: Yes /Tt Electronics/bi Technologies P161K100QSC30B104
1最小包装量--
P161K100QSC30B104详情
BI Technologies P161K100QSC30B104重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Fibre type
Multi mode 50/125
Colour outer sheath
Turquoise
Category
OM3
长度
50
P161K100QSC30B104拓展信息







哦! 它是空的。