BI Technologies P161K100QSC30C503
- 收藏
- 对比
P161K100QSC30C503
306-P161K100QSC30C503
无类别的
--
大陆
立即发货

Pot, 50K, 0.1W, Antilog; Track Resistance:50Kohm; No. Of Turns:1Turns; Track Taper:Antilog; Power Rating:100Mw; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6Mm Rohs Compliant: Yes /Tt Electronics/bi Technologies P161K100QSC30C503
1最小包装量--
P161K100QSC30C503详情
BI Technologies P161K100QSC30C503重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Surface protection
Continuously galvanized
Material quality
Other
Model
Slide-in bracket
P161K100QSC30C503拓展信息







哦! 它是空的。