BI Technologies P161K101PSN30B202
- 收藏
- 对比
P161K101PSN30B202
306-P161K101PSN30B202
无类别的
--
大陆
立即发货

Pot, 2K, 0.2W, Linear; Track Resistance:2Kohm; No. Of Turns:1Turns; Track Taper:Linear; Power Rating:200Mw; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6Mm; No. Of Gangs:1Rohs Compliant: Yes /Tt Electronics/bi Technologies P161K101PSN30B202
1最小包装量--
P161K101PSN30B202详情
BI Technologies P161K101PSN30B202重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Type of fastening
None
Material quality
Polyamide (PA)
Transparent
有
Model
Internal toothing
P161K101PSN30B202拓展信息







哦! 它是空的。