BI Technologies P161K101PSN30B204
- 收藏
- 对比
P161K101PSN30B204
306-P161K101PSN30B204
无类别的
--
大陆
立即发货

Pot, 200K, 0.2W, Linear; Track Resistance:200Kohm; No. Of Turns:1Turns; Track Taper:Linear; Power Rating:200Mw; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6Mm Rohs Compliant: Yes /Tt Electronics/bi Technologies P161K101PSN30B204
1最小包装量--
P161K101PSN30B204详情
BI Technologies P161K101PSN30B204重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Surface protection
Continuously galvanized and coated
Material quality
Other
Model
Universal
深度
65
宽度
25
P161K101PSN30B204拓展信息







哦! 它是空的。