BI Technologies P161K101QSA25D204
- 收藏
- 对比
P161K101QSA25D204
306-P161K101QSA25D204
无类别的
--
大陆
立即发货

Pot, 200K, 0.1W, Log/Audio; Track Resistance:200Kohm; No. Of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100Mw; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6Mm Rohs Compliant: Yes /Tt Electronics/bi Technologies P161K101QSA25D204
1最小包装量--
P161K101QSA25D204详情
BI Technologies P161K101QSA25D204重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
形状
Quadratic
Surface protection
Untreated
Degree of protection (IP)
IP55
Material quality
Thermoplastic
Shock resistant
有
Transparent
无
P161K101QSA25D204拓展信息







哦! 它是空的。