BI Technologies P161K101QSC20C104
- 收藏
- 对比
P161K101QSC20C104
306-P161K101QSC20C104
无类别的
--
大陆
立即发货

Pot, 100K, 0.1W, Antilog; Track Resistance:100Kohm; No. Of Turns:1Turns; Track Taper:Antilog; Power Rating:100Mw; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6Mm Rohs Compliant: Yes /Tt Electronics/bi Technologies P161K101QSC20C104
1最小包装量--
P161K101QSC20C104详情
BI Technologies P161K101QSC20C104重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Fibre type
Multi mode 50/125
Colour outer sheath
Turquoise
Category
OM3
长度
20
P161K101QSC20C104拓展信息







哦! 它是空的。