BI Technologies P162G100QRA30B104
- 收藏
- 对比
P162G100QRA30B104
306-P162G100QRA30B104
无类别的
--
大陆
立即发货

Pot, 100K, 0.2W, Linear; Track Resistance:100Kohm; No. Of Turns:1Turns; Track Taper:Linear; Power Rating:200Mw; Resistance Tolerance:± 20%; Product Range:P162 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6Mm Rohs Compliant: Yes /Tt Electronics/bi Technologies P162G100QRA30B104
1最小包装量--
P162G100QRA30B104详情
BI Technologies P162G100QRA30B104重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Surface protection
Continuously galvanized
Angle
45°
Construction type
Bend rigid
Material quality
Other
Model
Without connector
P162G100QRA30B104拓展信息







哦! 它是空的。