BI Technologies P162T100QRA30D503
- 收藏
- 对比
P162T100QRA30D503
306-P162T100QRA30D503
无类别的
--
大陆
立即发货

Pot, 50K, 0.1W, Log/Audio; Track Resistance:50Kohm; No. Of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100Mw; Resistance Tolerance:± 20%; Product Range:P162 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6Mm Rohs Compliant: Yes /Tt Electronics/bi Technologies P162T100QRA30D503
1最小包装量--
P162T100QRA30D503详情
BI Technologies P162T100QRA30D503重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Model
Without connector
Material quality
Other
Construction type
Bend rigid
Angle
90°
Surface protection
Hot-dip galvanized
P162T100QRA30D503拓展信息







哦! 它是空的。