BI Technologies P162T100QRC25B105
- 收藏
- 对比
P162T100QRC25B105
306-P162T100QRC25B105
无类别的
--
大陆
立即发货

Pot, 1M, 0.2W, Linear; Track Resistance:1Mohm; No. Of Turns:1Turns; Track Taper:Linear; Power Rating:200Mw; Resistance Tolerance:± 30%; Product Range:P162 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6Mm; No. Of Gangs:1Rohs Compliant: Yes /Tt Electronics/bi Technologies P162T100QRC25B105
1最小包装量--
P162T100QRC25B105详情
BI Technologies P162T100QRC25B105重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Surface protection
Other
Angle
90°
Construction type
Bend rigid
Material quality
Other
Model
Without connector
P162T100QRC25B105拓展信息







哦! 它是空的。