BI Technologies P163G200QSC19A203
- 收藏
- 对比
P163G200QSC19A203
306-P163G200QSC19A203
无类别的
--
大陆
立即发货

Pot, Audio, 20K, 0.1W, Knurled; Track Resistance:20Kohm; No. Of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100Mw; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6Mm Rohs Compliant: Yes /Tt Electronics/bi Technologies P163G200QSC19A203
1最小包装量--
P163G200QSC19A203详情
BI Technologies P163G200QSC19A203重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold over Nickel
Termination Method
Crimp
Wire Size
22 → 28 AWG
Contact Materials
Brass
系列
173112
性别
Male
P163G200QSC19A203拓展信息







哦! 它是空的。