BI Technologies P165K200QNA20MN203
- 收藏
- 对比
P165K200QNA20MN203
306-P165K200QNA20MN203
无类别的
--
大陆
立即发货

Pot, 20K, 0.1W, Mn; Track Resistance:20Kohm; No. Of Turns:1Turns; Track Taper:Mn; Power Rating:100Mw; Resistance Tolerance:± 20%; Product Range:P165 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6Mm; No. Of Gangs:2 Rohs Compliant: Yes /Tt Electronics/bi Technologies P165K200QNA20MN203
1最小包装量--
P165K200QNA20MN203详情
BI Technologies P165K200QNA20MN203重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Surface protection
Other
Angle
可调式
Construction type
Vertical adjustable bend element
Material quality
Other
Model
Without connector
P165K200QNA20MN203拓展信息







哦! 它是空的。