BI Technologies P165M200QNA20MN102
- 收藏
- 对比
P165M200QNA20MN102
306-P165M200QNA20MN102
无类别的
--
大陆
立即发货

Pot, 1K, 0.1W, Mn; Track Resistance:1Kohm; No. Of Turns:1Turns; Track Taper:Mn; Power Rating:100Mw; Resistance Tolerance:± 20%; Product Range:P165 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6Mm; No. Of Gangs:2 Rohs Compliant: Yes /Tt Electronics/bi Technologies P165M200QNA20MN102
1最小包装量--
P165M200QNA20MN102详情
BI Technologies P165M200QNA20MN102重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Surface protection
Continuously galvanized
Material quality
Other
Model
Without connector
P165M200QNA20MN102拓展信息







哦! 它是空的。