BI Technologies PSL2045N1T0415A202
- 收藏
- 对比
PSL2045N1T0415A202
306-PSL2045N1T0415A202
无类别的
--
大陆
立即发货

Slide Potentiometer, 2K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:2Kohm; Resistance Tolerance:± 20%; Power Rating:500Mw; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Length Of Travel:45Mm Rohs Compliant: Yes /Tt Electronics/bi Technologies PSL2045N1T0415A202
1最小包装量--
PSL2045N1T0415A202详情
BI Technologies PSL2045N1T0415A202重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
1.740 lbs
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Wiremold
Brand
Wiremold
产品类别
Wiremold
PSL2045N1T0415A202拓展信息







哦! 它是空的。