BI Technologies PSL2100N1T0215A203
- 收藏
- 对比
PSL2100N1T0215A203
306-PSL2100N1T0215A203
无类别的
--
大陆
立即发货

Slide Potentiometer, 20K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:20Kohm; Resistance Tolerance:± 20%; Power Rating:500Mw; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Lever Length:15Mm Rohs Compliant: Yes /Tt Electronics/bi Technologies PSL2100N1T0215A203
1最小包装量--
PSL2100N1T0215A203详情
BI Technologies PSL2100N1T0215A203重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Moisture Sensitive
有
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
978161
Manufacturer
Intel
Brand
Intel
RoHS
Details
包装
Tray
子类别
Embedded Processors & Controllers
产品类别
CPU - Central Processing Units
产品类别
CPU - Central Processing Units
PSL2100N1T0215A203拓展信息







哦! 它是空的。