BI Technologies PSL2100N1T0302B102
- 收藏
- 对比
PSL2100N1T0302B102
306-PSL2100N1T0302B102
无类别的
--
大陆
立即发货

Slide Potentiometer, 1K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:1Kohm; Resistance Tolerance:± 20%; Power Rating:500Mw; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length Of Travel:100Mm Rohs Compliant: Yes /Tt Electronics/bi Technologies PSL2100N1T0302B102
1最小包装量--
PSL2100N1T0302B102详情
BI Technologies PSL2100N1T0302B102重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
产品类别
TE Connectivity
PSL2100N1T0302B102拓展信息







哦! 它是空的。