BI Technologies PSL2100N1T0303B204
- 收藏
- 对比
PSL2100N1T0303B204
306-PSL2100N1T0303B204
无类别的
--
大陆
立即发货

Slide Potentiometer, 200K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:200Kohm; Resistance Tolerance:± 20%; Power Rating:500Mw; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length Of Travel:100Mm Rohs Compliant: Yes /Tt Electronics/bi Technologies PSL2100N1T0303B204
1最小包装量--
PSL2100N1T0303B204详情
BI Technologies PSL2100N1T0303B204重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
70
Part # Aliases
121073-4979 D
Manufacturer
ITT Cannon
Brand
ITT Cannon
RoHS
Details
系列
KPT
子类别
D-Sub Connectors
产品类别
D-Sub Connectors - Standard Density
产品类别
D-Sub Standard Connectors
PSL2100N1T0303B204拓展信息







哦! 它是空的。