90PR5K详情
Bivar 90PR5K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Manufacturer
BIVAR INC
0个相似型号
90PR5K拓展信息








哦! 它是空的。