91CW12FG-6GF3详情
Bivar 91CW12FG-6GF3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Emitter-Base Voltage
6(V)
Operating Temperature Classification
Military
Package Type
SC-70
Transistor Polarity
NPN
Collector-Base Voltage
50(V)
Category
双极小信号
Operating Temp Range
-55C to 150C
Collector Current (DC)
0.1(A)
Number of Elements
1
Rad Hardened
无
Collector-Emitter Voltage
45(V)
DC Current Gain
200
Mounting
表面贴装
包装
卷带
频率
100(MHz)
引脚数量
3
配置
Single
功率耗散
0.2(W)
输出功率
Not Required(W)
91CW12FG-6GF3拓展信息








哦! 它是空的。