CP36WE/HS详情
Bivar CP36WE/HS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
1000 - 1000
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP20
Degree of protection (NEMA)
Other
Rated operation power at AC-3, 400 V
0
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
800
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
BIVAR
Brand
Bivar
子类别
Hardware
产品类别
Circuit Board Hardware - PCB
产品类别
Circuit Board Hardware - PCB
CP36WE/HS拓展信息








哦! 它是空的。