TO-10-100E详情
Bivar TO-10-100E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 105
Rated current In
2
Permitted cable outer temperature during assembling/handling
-20 - 90
Degree of protection (IP)
IP67
Material of contact surface
Gold
Manufacturer
BIVAR
Brand
Bivar
子类别
Hardware
产品类别
Circuit Board Hardware - PCB
产品类别
Circuit Board Hardware - PCB
TO-10-100E拓展信息
Bivar
Bivar
Bivar
Bivar
Bivar
Bivar
Bivar
Bivar
Bivar
Bivar








哦! 它是空的。